Vishay Intertechnology, Inc. RES 12.7K OHM 0.15W 1% 1605 M55342E04B12E7RWS

Description
RES 12.7Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 12.7Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 0.15W 1% 1605 - M55342E04B12E7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 0.15W 1% 1605
M55342E04B12E7RWS
RES 12.7K OHM 0.15W 1% 1605 M55342E04B12E7RWS
RES 12.7Kohm 0.15W 1% 1605

RES 12.7Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - M55342E04B12E7RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B12E7RWS
Chip Resistor - Surface Mount M55342E04B12E7RWS
RES SMD 12.7K OHM 1% 0.15W 1505

RES SMD 12.7K OHM 1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number M55342E04B12E7RWS M55342E04B12E7RWS
Product Name RES 12.7K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 12700 ohms 12700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details