Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B12E0RWS

Description
12 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B12E0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B12E0RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B12E0RWS-ND
12 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

12 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 12K OHM 0.15W 1% 1605 - M55342E04B12E0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 0.15W 1% 1605
M55342E04B12E0RWS
RES 12K OHM 0.15W 1% 1605 M55342E04B12E0RWS
RES 12Kohm 0.15W 1% 1605

RES 12Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - M55342E04B12E0RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B12E0RWS
Chip Resistor - Surface Mount M55342E04B12E0RWS
RES SMD 12K OHM 1% 0.15W 1505

RES SMD 12K OHM 1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E04B12E0RWS-ND M55342E04B12E0RWS M55342E04B12E0RWS
Product Name Chip Resistor - Surface Mount RES 12K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details