Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B121DRWS

Description
121 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
121 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B121DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B121DRWS-ND
Chip Resistor - Surface Mount 764-M55342E04B121DRWS-ND
121 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

121 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 121 OHM 0.15W 1% 1605 - M55342E04B121DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 0.15W 1% 1605
M55342E04B121DRWS
RES 121 OHM 0.15W 1% 1605 M55342E04B121DRWS
RES 121ohm 0.15W 1% 1605

RES 121ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - M55342E04B121DRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B121DRWS
Chip Resistor - Surface Mount M55342E04B121DRWS
RES SMD 121 OHM 1% 0.15W 1505

RES SMD 121 OHM 1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E04B121DRWS-ND M55342E04B121DRWS M55342E04B121DRWS
Product Name Chip Resistor - Surface Mount RES 121 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1879129-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers