Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B121DRTS

Description
121 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
121 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B121DRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B121DRTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B121DRTSTR-ND
121 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

121 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 121 OHM 0.15W 1% 1605 - M55342E04B121DRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 0.15W 1% 1605
M55342E04B121DRTS
RES 121 OHM 0.15W 1% 1605 M55342E04B121DRTS
RES 121ohm 0.15W 1% 1605

RES 121ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - M55342E04B121DRTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B121DRTS
Chip Resistor - Surface Mount M55342E04B121DRTS
RES SMD 121 OHM 1% 0.15W 1505

RES SMD 121 OHM 1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E04B121DRTSTR-ND M55342E04B121DRTS M55342E04B121DRTS
Product Name Chip Resistor - Surface Mount RES 121 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details