Vishay Intertechnology, Inc. RES 121 OHM 0.15W 1% 1605 M55342E04B121DRT5

Description
RES 121ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 121ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 0.15W 1% 1605 - M55342E04B121DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 0.15W 1% 1605
M55342E04B121DRT5
RES 121 OHM 0.15W 1% 1605 M55342E04B121DRT5
RES 121ohm 0.15W 1% 1605

RES 121ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B121DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B121DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E04B121DRT5TR-ND
121 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

121 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B121DRT5 764-M55342E04B121DRT5TR-ND
Product Name RES 121 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details