Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E04B10E5RWS

Description
10.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
10.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E04B10E5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B10E5RWS-ND
Chip Resistor - Surface Mount 764-M55342E04B10E5RWS-ND
10.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

10.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 10.5K OHM 0.15W 1% 1605 - M55342E04B10E5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 0.15W 1% 1605
M55342E04B10E5RWS
RES 10.5K OHM 0.15W 1% 1605 M55342E04B10E5RWS
RES 10.5Kohm 0.15W 1% 1605

RES 10.5Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - M55342E04B10E5RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B10E5RWS
Chip Resistor - Surface Mount M55342E04B10E5RWS
RES SMD 10.5K OHM 1% 0.15W 1505

RES SMD 10.5K OHM 1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E04B10E5RWS-ND M55342E04B10E5RWS M55342E04B10E5RWS
Product Name Chip Resistor - Surface Mount RES 10.5K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9090 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details