Vishay Intertechnology, Inc. RES 109 OHM 0.15W 0.1% 1605 M55342E04B109ARTS

Description
RES 109ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 109ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 109 OHM 0.15W 0.1% 1605 - M55342E04B109ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 109 OHM 0.15W 0.1% 1605
M55342E04B109ARTS
RES 109 OHM 0.15W 0.1% 1605 M55342E04B109ARTS
RES 109ohm 0.15W 0.1% 1605

RES 109ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B109ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B109ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342E04B109ARTSTR-ND
109 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

109 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E04B109ARTS 764-M55342E04B109ARTSTR-ND
Product Name RES 109 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 109 ohms 109 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details