Vishay Intertechnology, Inc. RES 100 OHM 0.15W 1% 1605 M55342E04B100DRWS

Description
RES 100ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 100ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 0.15W 1% 1605 - M55342E04B100DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 0.15W 1% 1605
M55342E04B100DRWS
RES 100 OHM 0.15W 1% 1605 M55342E04B100DRWS
RES 100ohm 0.15W 1% 1605

RES 100ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E04B100DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E04B100DRWS-ND
Chip Resistor - Surface Mount 764-M55342E04B100DRWS-ND
100 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

100 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E04B100DRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E04B100DRWS
Chip Resistor - Surface Mount M55342E04B100DRWS
RES SMD 100 OHM 1% 0.15W 1505

RES SMD 100 OHM 1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E04B100DRWS 764-M55342E04B100DRWS-ND M55342E04B100DRWS
Product Name RES 100 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details