Vishay Intertechnology, Inc. RES 82.5K OHM 1/5W 0.1% 1005 M55342E03B82B5RWS

Description
RES 82.5Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 82.5Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/5W 0.1% 1005 - M55342E03B82B5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/5W 0.1% 1005
M55342E03B82B5RWS
RES 82.5K OHM 1/5W 0.1% 1005 M55342E03B82B5RWS
RES 82.5Kohm 1/5W 0.1% 1005

RES 82.5Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B82B5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B82B5RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B82B5RWS-ND
82.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

82.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E03B82B5RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E03B82B5RWS
Chip Resistor - Surface Mount M55342E03B82B5RWS
RES SMD 82.5K OHM 0.1% 1/5W 1005

RES SMD 82.5K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E03B82B5RWS 764-M55342E03B82B5RWS-ND M55342E03B82B5RWS
Product Name RES 82.5K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 82500 ohms 82500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details