Vishay Intertechnology, Inc. RES 7.15K OHM 1/5W 0.1% 1005 M55342E03B7B15RWS

Description
RES 7.15Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 7.15Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/5W 0.1% 1005 - M55342E03B7B15RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/5W 0.1% 1005
M55342E03B7B15RWS
RES 7.15K OHM 1/5W 0.1% 1005 M55342E03B7B15RWS
RES 7.15Kohm 1/5W 0.1% 1005

RES 7.15Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B7B15RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B7B15RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B7B15RWS-ND
7.15 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

7.15 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B7B15RWS 764-M55342E03B7B15RWS-ND
Product Name RES 7.15K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 7150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details