Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E03B73B2RWS

Description
73.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
73.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E03B73B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B73B2RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B73B2RWS-ND
73.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

73.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 73.2K OHM 1/5W 0.1% 1005 - M55342E03B73B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/5W 0.1% 1005
M55342E03B73B2RWS
RES 73.2K OHM 1/5W 0.1% 1005 M55342E03B73B2RWS
RES 73.2Kohm 1/5W 0.1% 1005

RES 73.2Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - M55342E03B73B2RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E03B73B2RWS
Chip Resistor - Surface Mount M55342E03B73B2RWS
RES SMD 73.2K OHM 0.1% 1/5W 1005

RES SMD 73.2K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E03B73B2RWS-ND M55342E03B73B2RWS M55342E03B73B2RWS
Product Name Chip Resistor - Surface Mount RES 73.2K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details