Vishay Intertechnology, Inc. RES 6.57K OHM 1/5W 0.1% 1005 M55342E03B6B57RWS

Description
RES 6.57Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 6.57Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.57K OHM 1/5W 0.1% 1005 - M55342E03B6B57RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.57K OHM 1/5W 0.1% 1005
M55342E03B6B57RWS
RES 6.57K OHM 1/5W 0.1% 1005 M55342E03B6B57RWS
RES 6.57Kohm 1/5W 0.1% 1005

RES 6.57Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B6B57RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B6B57RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B6B57RWS-ND
6.57 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

6.57 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B6B57RWS 764-M55342E03B6B57RWS-ND
Product Name RES 6.57K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 6570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567489 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details