Vishay Intertechnology, Inc. RES 64.9K OHM 1/5W 1% 1005 M55342E03B64E9RWS

Description
RES 64.9Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 64.9Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/5W 1% 1005 - M55342E03B64E9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/5W 1% 1005
M55342E03B64E9RWS
RES 64.9K OHM 1/5W 1% 1005 M55342E03B64E9RWS
RES 64.9Kohm 1/5W 1% 1005

RES 64.9Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B64E9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B64E9RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B64E9RWS-ND
64.9 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

64.9 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B64E9RWS 764-M55342E03B64E9RWS-ND
Product Name RES 64.9K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details