Vishay Intertechnology, Inc. RES 61.9K OHM 1/5W 1% 1005 M55342E03B61E9RWS

Description
RES 61.9Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 61.9Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/5W 1% 1005 - M55342E03B61E9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/5W 1% 1005
M55342E03B61E9RWS
RES 61.9K OHM 1/5W 1% 1005 M55342E03B61E9RWS
RES 61.9Kohm 1/5W 1% 1005

RES 61.9Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B61E9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B61E9RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B61E9RWS-ND
61.9 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

61.9 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B61E9RWS 764-M55342E03B61E9RWS-ND
Product Name RES 61.9K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details