Vishay Intertechnology, Inc. RES 619K OHM 1/5W 0.1% 1005 M55342E03B619BRWS

Description
RES 619Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 619Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/5W 0.1% 1005 - M55342E03B619BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/5W 0.1% 1005
M55342E03B619BRWS
RES 619K OHM 1/5W 0.1% 1005 M55342E03B619BRWS
RES 619Kohm 1/5W 0.1% 1005

RES 619Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B619BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B619BRWS-ND
Chip Resistor - Surface Mount 764-M55342E03B619BRWS-ND
619 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

619 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B619BRWS 764-M55342E03B619BRWS-ND
Product Name RES 619K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 619000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details