Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E03B612ARWS

Description
612 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
612 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E03B612ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B612ARWS-ND
Chip Resistor - Surface Mount 764-M55342E03B612ARWS-ND
612 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

612 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 612 OHM 1/5W 0.1% 1005 - M55342E03B612ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 612 OHM 1/5W 0.1% 1005
M55342E03B612ARWS
RES 612 OHM 1/5W 0.1% 1005 M55342E03B612ARWS
RES 612ohm 1/5W 0.1% 1005

RES 612ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - M55342E03B612ARWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E03B612ARWS
Chip Resistor - Surface Mount M55342E03B612ARWS
RES SMD 612 OHM 0.1% 1/5W 1005

RES SMD 612 OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E03B612ARWS-ND M55342E03B612ARWS M55342E03B612ARWS
Product Name Chip Resistor - Surface Mount RES 612 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 612 ohms 612 ohms 612 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567841P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details