Vishay Intertechnology, Inc. RES 612 OHM 1/5W 0.1% 1005 M55342E03B612ART3

Description
RES 612ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 612ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 612 OHM 1/5W 0.1% 1005 - M55342E03B612ART3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 612 OHM 1/5W 0.1% 1005
M55342E03B612ART3
RES 612 OHM 1/5W 0.1% 1005 M55342E03B612ART3
RES 612ohm 1/5W 0.1% 1005

RES 612ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B612ART3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B612ART3TR-ND
Chip Resistor - Surface Mount 764-M55342E03B612ART3TR-ND
612 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

612 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E03B612ART3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E03B612ART3
Chip Resistor - Surface Mount M55342E03B612ART3
RES SMD 612 OHM 0.1% 1/5W 1005

RES SMD 612 OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E03B612ART3 764-M55342E03B612ART3TR-ND M55342E03B612ART3
Product Name RES 612 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 612 ohms 612 ohms 612 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details