Vishay Intertechnology, Inc. RES 5.9K OHM 1/5W 0.1% 1005 M55342E03B5B90RWS

Description
RES 5.9Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 5.9Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/5W 0.1% 1005 - M55342E03B5B90RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/5W 0.1% 1005
M55342E03B5B90RWS
RES 5.9K OHM 1/5W 0.1% 1005 M55342E03B5B90RWS
RES 5.9Kohm 1/5W 0.1% 1005

RES 5.9Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B5B90RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B5B90RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B5B90RWS-ND
5.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B5B90RWS 764-M55342E03B5B90RWS-ND
Product Name RES 5.9K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 5900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details