Vishay Intertechnology, Inc. RES 5.36K OHM 1/5W 0.1% 1005 M55342E03B5B36RTS

Description
RES 5.36Kohm 1/5W 0.1% 1005
Request a Quote
Description
RES 5.36Kohm 1/5W 0.1% 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/5W 0.1% 1005 - M55342E03B5B36RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/5W 0.1% 1005
M55342E03B5B36RTS
RES 5.36K OHM 1/5W 0.1% 1005 M55342E03B5B36RTS
RES 5.36Kohm 1/5W 0.1% 1005

RES 5.36Kohm 1/5W 0.1% 1005

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E03B5B36RTS
Product Name RES 5.36K OHM 1/5W 0.1% 1005
Resistance Range 5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details