Vishay Intertechnology, Inc. RES 5.17K OHM 1/5W 0.1% 1005 M55342E03B5B17RWS

Description
RES 5.17Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 5.17Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.17K OHM 1/5W 0.1% 1005 - M55342E03B5B17RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.17K OHM 1/5W 0.1% 1005
M55342E03B5B17RWS
RES 5.17K OHM 1/5W 0.1% 1005 M55342E03B5B17RWS
RES 5.17Kohm 1/5W 0.1% 1005

RES 5.17Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B5B17RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B5B17RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B5B17RWS-ND
5.17 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.17 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B5B17RWS 764-M55342E03B5B17RWS-ND
Product Name RES 5.17K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 5170 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1879501-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
3 suppliers