Vishay Intertechnology, Inc. RES 523 OHM 1/5W 0.1% 1005 M55342E03B523ARWS

Description
RES 523ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 523ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/5W 0.1% 1005 - M55342E03B523ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/5W 0.1% 1005
M55342E03B523ARWS
RES 523 OHM 1/5W 0.1% 1005 M55342E03B523ARWS
RES 523ohm 1/5W 0.1% 1005

RES 523ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B523ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B523ARWS-ND
Chip Resistor - Surface Mount 764-M55342E03B523ARWS-ND
523 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

523 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B523ARWS 764-M55342E03B523ARWS-ND
Product Name RES 523 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 523 ohms 523 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers