Vishay Intertechnology, Inc. RES 4.99K OHM 1/5W 0.1% 1005 M55342E03B4B99RTS

Description
RES 4.99Kohm 1/5W 0.1% 1005
Request a Quote
Description
RES 4.99Kohm 1/5W 0.1% 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/5W 0.1% 1005 - M55342E03B4B99RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/5W 0.1% 1005
M55342E03B4B99RTS
RES 4.99K OHM 1/5W 0.1% 1005 M55342E03B4B99RTS
RES 4.99Kohm 1/5W 0.1% 1005

RES 4.99Kohm 1/5W 0.1% 1005

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E03B4B99RTS
Product Name RES 4.99K OHM 1/5W 0.1% 1005
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details