RES 49.9Kohm 1/5W 0.1% 1005
49.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342E03B49B9RTS | 764-M55342E03B49B9RTSTR-ND |
| Product Name | RES 49.9K OHM 1/5W 0.1% 1005 | Chip Resistor - Surface Mount |
| Resistance Range | 49900 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 5 watts | 0.2000 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |