Vishay Intertechnology, Inc. RES 45.3K OHM 1/5W 0.1% 1005 M55342E03B45B3RT5

Description
RES 45.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 45.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/5W 0.1% 1005 - M55342E03B45B3RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/5W 0.1% 1005
M55342E03B45B3RT5
RES 45.3K OHM 1/5W 0.1% 1005 M55342E03B45B3RT5
RES 45.3Kohm 1/5W 0.1% 1005

RES 45.3Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B45B3RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B45B3RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E03B45B3RT5TR-ND
45.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

45.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B45B3RT5 764-M55342E03B45B3RT5TR-ND
Product Name RES 45.3K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details