Vishay Intertechnology, Inc. RES 40.2K OHM 1/5W 0.1% 1005 M55342E03B40B2RT0

Description
RES 40.2Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 40.2Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/5W 0.1% 1005 - M55342E03B40B2RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/5W 0.1% 1005
M55342E03B40B2RT0
RES 40.2K OHM 1/5W 0.1% 1005 M55342E03B40B2RT0
RES 40.2Kohm 1/5W 0.1% 1005

RES 40.2Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B40B2RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B40B2RT0TR-ND
Chip Resistor - Surface Mount 764-M55342E03B40B2RT0TR-ND
40.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

40.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B40B2RT0 764-M55342E03B40B2RT0TR-ND
Product Name RES 40.2K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 40200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers