Vishay Intertechnology, Inc. RES 35.2K OHM 1/5W 0.1% 1005 M55342E03B35B2RWS

Description
RES 35.2Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 35.2Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.2K OHM 1/5W 0.1% 1005 - M55342E03B35B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2K OHM 1/5W 0.1% 1005
M55342E03B35B2RWS
RES 35.2K OHM 1/5W 0.1% 1005 M55342E03B35B2RWS
RES 35.2Kohm 1/5W 0.1% 1005

RES 35.2Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B35B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B35B2RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B35B2RWS-ND
35.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

35.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B35B2RWS 764-M55342E03B35B2RWS-ND
Product Name RES 35.2K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 35200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details