Vishay Intertechnology, Inc. RES 33.2K OHM 1/5W 0.1% 1005 M55342E03B33B2RWS

Description
RES 33.2Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 33.2Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/5W 0.1% 1005 - M55342E03B33B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/5W 0.1% 1005
M55342E03B33B2RWS
RES 33.2K OHM 1/5W 0.1% 1005 M55342E03B33B2RWS
RES 33.2Kohm 1/5W 0.1% 1005

RES 33.2Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B33B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B33B2RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B33B2RWS-ND
33.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

33.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B33B2RWS 764-M55342E03B33B2RWS-ND
Product Name RES 33.2K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers