300 Ohms ±2% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
RES 300ohm 1/5W 2% 1005
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342E03B300GRWS-ND | M55342E03B300GRWS |
| Product Name | Chip Resistor - Surface Mount | RES 300 OHM 1/5W 2% 1005 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | Nonstandard | |
| Resistance Range | 300 ohms | 300 ohms |