THIN FILM,1005,1/10W,2.74
2.74 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342E03B2B74RWS | 764-M55342E03B2B74RWS-ND |
| Product Name | THIN FILM,1005,1/10W,2.74K,.1%,25PPM,P/.1%,BULK | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.2000 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |