Vishay Intertechnology, Inc. RES 2.55K OHM 1/5W 0.1% 1005 M55342E03B2B55RTS

Description
RES 2.55Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 2.55Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/5W 0.1% 1005 - M55342E03B2B55RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/5W 0.1% 1005
M55342E03B2B55RTS
RES 2.55K OHM 1/5W 0.1% 1005 M55342E03B2B55RTS
RES 2.55Kohm 1/5W 0.1% 1005

RES 2.55Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B2B55RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B2B55RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E03B2B55RTSTR-ND
2.55 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.55 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B2B55RTS 764-M55342E03B2B55RTSTR-ND
Product Name RES 2.55K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 2550 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details