Vishay Intertechnology, Inc. RES 2.05K OHM 1/5W 0.1% 1005 M55342E03B2B05RWS

Description
RES 2.05Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 2.05Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/5W 0.1% 1005 - M55342E03B2B05RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/5W 0.1% 1005
M55342E03B2B05RWS
RES 2.05K OHM 1/5W 0.1% 1005 M55342E03B2B05RWS
RES 2.05Kohm 1/5W 0.1% 1005

RES 2.05Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B2B05RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B2B05RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B2B05RWS-ND
2.05 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.05 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B2B05RWS 764-M55342E03B2B05RWS-ND
Product Name RES 2.05K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers