Vishay Intertechnology, Inc. RES 26.7K OHM 1/5W 0.1% 1005 M55342E03B26B7RWS

Description
RES 26.7Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 26.7Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/5W 0.1% 1005 - M55342E03B26B7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/5W 0.1% 1005
M55342E03B26B7RWS
RES 26.7K OHM 1/5W 0.1% 1005 M55342E03B26B7RWS
RES 26.7Kohm 1/5W 0.1% 1005

RES 26.7Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B26B7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B26B7RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B26B7RWS-ND
26.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

26.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B26B7RWS 764-M55342E03B26B7RWS-ND
Product Name RES 26.7K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 26700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details