Vishay Intertechnology, Inc. RES 267 OHM 1/5W 0.1% 1005 M55342E03B267ARWS

Description
RES 267ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 267ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/5W 0.1% 1005 - M55342E03B267ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/5W 0.1% 1005
M55342E03B267ARWS
RES 267 OHM 1/5W 0.1% 1005 M55342E03B267ARWS
RES 267ohm 1/5W 0.1% 1005

RES 267ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B267ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B267ARWS-ND
Chip Resistor - Surface Mount 764-M55342E03B267ARWS-ND
267 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

267 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B267ARWS 764-M55342E03B267ARWS-ND
Product Name RES 267 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 267 ohms 267 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details