Vishay Intertechnology, Inc. RES 24.3K OHM 1/5W 0.1% 1005 M55342E03B24B3RWS

Description
RES 24.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 24.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/5W 0.1% 1005 - M55342E03B24B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/5W 0.1% 1005
M55342E03B24B3RWS
RES 24.3K OHM 1/5W 0.1% 1005 M55342E03B24B3RWS
RES 24.3Kohm 1/5W 0.1% 1005

RES 24.3Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B24B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B24B3RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B24B3RWS-ND
24.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

24.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B24B3RWS 764-M55342E03B24B3RWS-ND
Product Name RES 24.3K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 24300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers