Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E03B22E1RWS

Description
22.1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
22.1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E03B22E1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B22E1RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B22E1RWS-ND
22.1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

22.1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 22.1K OHM 1/5W 1% 1005 - M55342E03B22E1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/5W 1% 1005
M55342E03B22E1RWS
RES 22.1K OHM 1/5W 1% 1005 M55342E03B22E1RWS
RES 22.1Kohm 1/5W 1% 1005

RES 22.1Kohm 1/5W 1% 1005

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E03B22E1RWS-ND M55342E03B22E1RWS
Product Name Chip Resistor - Surface Mount RES 22.1K OHM 1/5W 1% 1005
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573298 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers