Vishay Intertechnology, Inc. RES 200K OHM 1/5W 0.1% 1005 M55342E03B200BRT0

Description
RES 200Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 200Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/5W 0.1% 1005 - M55342E03B200BRT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/5W 0.1% 1005
M55342E03B200BRT0
RES 200K OHM 1/5W 0.1% 1005 M55342E03B200BRT0
RES 200Kohm 1/5W 0.1% 1005

RES 200Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B200BRT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B200BRT0TR-ND
Chip Resistor - Surface Mount 764-M55342E03B200BRT0TR-ND
200 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

200 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E03B200BRT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E03B200BRT0
Chip Resistor - Surface Mount M55342E03B200BRT0
RES SMD 200K OHM 0.1% 1/5W 1005

RES SMD 200K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E03B200BRT0 764-M55342E03B200BRT0TR-ND M55342E03B200BRT0
Product Name RES 200K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 200000 ohms 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details