Vishay Intertechnology, Inc. RES 1.18K OHM 1/5W 1% 1005 M55342E03B1E18RWS

Description
RES 1.18Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 1.18Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/5W 1% 1005 - M55342E03B1E18RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/5W 1% 1005
M55342E03B1E18RWS
RES 1.18K OHM 1/5W 1% 1005 M55342E03B1E18RWS
RES 1.18Kohm 1/5W 1% 1005

RES 1.18Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B1E18RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B1E18RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B1E18RWS-ND
1.18 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.18 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B1E18RWS 764-M55342E03B1E18RWS-ND
Product Name RES 1.18K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details