Vishay Intertechnology, Inc. RES 1.72K OHM 1/5W 0.1% 1005 M55342E03B1B72RWS

Description
RES 1.72Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 1.72Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.72K OHM 1/5W 0.1% 1005 - M55342E03B1B72RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.72K OHM 1/5W 0.1% 1005
M55342E03B1B72RWS
RES 1.72K OHM 1/5W 0.1% 1005 M55342E03B1B72RWS
RES 1.72Kohm 1/5W 0.1% 1005

RES 1.72Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B1B72RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B1B72RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B1B72RWS-ND
1.72 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.72 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B1B72RWS 764-M55342E03B1B72RWS-ND
Product Name RES 1.72K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 1720 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1822FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details