Vishay Intertechnology, Inc. THIN FILM,1005,1/10W,1.02K,.1%,25PPM,R/.01%,BULK M55342E03B1B02RWS

Description
THIN FILM,1005,1/10W,1.02 K,.1%,25PPM,R/.01%,B ULK
Request a Quote Datasheet
Description
THIN FILM,1005,1/10W,1.02 K,.1%,25PPM,R/.01%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1005,1/10W,1.02K,.1%,25PPM,R/.01%,BULK - M55342E03B1B02RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1005,1/10W,1.02K,.1%,25PPM,R/.01%,BULK
M55342E03B1B02RWS
THIN FILM,1005,1/10W,1.02K,.1%,25PPM,R/.01%,BULK M55342E03B1B02RWS
THIN FILM,1005,1/10W,1.02 K,.1%,25PPM,R/.01%,B ULK

THIN FILM,1005,1/10W,1.02K,.1%,25PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B1B02RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B1B02RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B1B02RWS-ND
1.02 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.02 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B1B02RWS 764-M55342E03B1B02RWS-ND
Product Name THIN FILM,1005,1/10W,1.02K,.1%,25PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers