Vishay Intertechnology, Inc. RES 15.6K OHM 1/5W 0.1% 1005 M55342E03B15B6RWS

Description
RES 15.6Kohm 1/5W 0.1% 1005
Request a Quote
Description
RES 15.6Kohm 1/5W 0.1% 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 15.6K OHM 1/5W 0.1% 1005 - M55342E03B15B6RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6K OHM 1/5W 0.1% 1005
M55342E03B15B6RWS
RES 15.6K OHM 1/5W 0.1% 1005 M55342E03B15B6RWS
RES 15.6Kohm 1/5W 0.1% 1005

RES 15.6Kohm 1/5W 0.1% 1005

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E03B15B6RWS
Product Name RES 15.6K OHM 1/5W 0.1% 1005
Resistance Range 15600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers