Vishay Intertechnology, Inc. RES 137 OHM 1/5W 0.1% 1005 M55342E03B137ARWS

Description
RES 137ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 137ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/5W 0.1% 1005 - M55342E03B137ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/5W 0.1% 1005
M55342E03B137ARWS
RES 137 OHM 1/5W 0.1% 1005 M55342E03B137ARWS
RES 137ohm 1/5W 0.1% 1005

RES 137ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B137ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B137ARWS-ND
Chip Resistor - Surface Mount 764-M55342E03B137ARWS-ND
137 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

137 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B137ARWS 764-M55342E03B137ARWS-ND
Product Name RES 137 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 137 ohms 137 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2567751P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details