Vishay Intertechnology, Inc. RES 12.4K OHM 1/5W 1% 1005 M55342E03B12E4RWS

Description
RES 12.4Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 12.4Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/5W 1% 1005 - M55342E03B12E4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/5W 1% 1005
M55342E03B12E4RWS
RES 12.4K OHM 1/5W 1% 1005 M55342E03B12E4RWS
RES 12.4Kohm 1/5W 1% 1005

RES 12.4Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B12E4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B12E4RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B12E4RWS-ND
12.4 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

12.4 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B12E4RWS 764-M55342E03B12E4RWS-ND
Product Name RES 12.4K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 12400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details