Vishay Intertechnology, Inc. RES 123 OHM 1/5W 0.1% 1005 M55342E03B123ARWS

Description
RES 123ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 123ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 123 OHM 1/5W 0.1% 1005 - M55342E03B123ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 123 OHM 1/5W 0.1% 1005
M55342E03B123ARWS
RES 123 OHM 1/5W 0.1% 1005 M55342E03B123ARWS
RES 123ohm 1/5W 0.1% 1005

RES 123ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B123ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B123ARWS-ND
Chip Resistor - Surface Mount 764-M55342E03B123ARWS-ND
123 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

123 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B123ARWS 764-M55342E03B123ARWS-ND
Product Name RES 123 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 123 ohms 123 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers