Vishay Intertechnology, Inc. RES 120 OHM 1/5W 0.1% 1005 M55342E03B120ARWS

Description
RES 120ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 120ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/5W 0.1% 1005 - M55342E03B120ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/5W 0.1% 1005
M55342E03B120ARWS
RES 120 OHM 1/5W 0.1% 1005 M55342E03B120ARWS
RES 120ohm 1/5W 0.1% 1005

RES 120ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B120ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B120ARWS-ND
Chip Resistor - Surface Mount 764-M55342E03B120ARWS-ND
120 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

120 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B120ARWS 764-M55342E03B120ARWS-ND
Product Name RES 120 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details