Vishay Intertechnology, Inc. RES 115 OHM 1/5W 0.1% 1005 M55342E03B115ARWS

Description
RES 115ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 115ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/5W 0.1% 1005 - M55342E03B115ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/5W 0.1% 1005
M55342E03B115ARWS
RES 115 OHM 1/5W 0.1% 1005 M55342E03B115ARWS
RES 115ohm 1/5W 0.1% 1005

RES 115ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B115ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B115ARWS-ND
Chip Resistor - Surface Mount 764-M55342E03B115ARWS-ND
115 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

115 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B115ARWS 764-M55342E03B115ARWS-ND
Product Name RES 115 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 115 ohms 115 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details