10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
RES 10Kohm 1/5W 0.1% 1005
RES SMD 10K OHM 0.1% 1/5W 1005
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-M55342E03B10B0RT0TR-ND | M55342E03B10B0RT0 | M55342E03B10B0RT0 |
| Product Name | Chip Resistor - Surface Mount | RES 10K OHM 1/5W 0.1% 1005 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Nonstandard | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |