Vishay Intertechnology, Inc. RES 100 OHM 1/5W 1% 1005 M55342E03B100DRWS

Description
RES 100ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 100ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/5W 1% 1005 - M55342E03B100DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/5W 1% 1005
M55342E03B100DRWS
RES 100 OHM 1/5W 1% 1005 M55342E03B100DRWS
RES 100ohm 1/5W 1% 1005

RES 100ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B100DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B100DRWS-ND
Chip Resistor - Surface Mount 764-M55342E03B100DRWS-ND
100 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

100 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B100DRWS 764-M55342E03B100DRWS-ND
Product Name RES 100 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9240 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details