Vishay Intertechnology, Inc. RES 100 OHM 1/5W 0.1% 1005 M55342E03B100ARWS

Description
RES 100ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 100ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/5W 0.1% 1005 - M55342E03B100ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/5W 0.1% 1005
M55342E03B100ARWS
RES 100 OHM 1/5W 0.1% 1005 M55342E03B100ARWS
RES 100ohm 1/5W 0.1% 1005

RES 100ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B100ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B100ARWS-ND
Chip Resistor - Surface Mount 764-M55342E03B100ARWS-ND
100 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

100 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B100ARWS 764-M55342E03B100ARWS-ND
Product Name RES 100 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers