Vishay Intertechnology, Inc. RES 95.3 OHM 1/8W 1% 0505 M55342E02B95D3RWS

Description
RES 95.3ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 95.3ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1/8W 1% 0505 - M55342E02B95D3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/8W 1% 0505
M55342E02B95D3RWS
RES 95.3 OHM 1/8W 1% 0505 M55342E02B95D3RWS
RES 95.3ohm 1/8W 1% 0505

RES 95.3ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B95D3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B95D3RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B95D3RWS-ND
95.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

95.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B95D3RWS 764-M55342E02B95D3RWS-ND
Product Name RES 95.3 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details