Vishay Intertechnology, Inc. RES 8.76K OHM 1/8W 0.1% 0505 M55342E02B8B76PWS

Description
RES 8.76Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 8.76Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.76K OHM 1/8W 0.1% 0505 - M55342E02B8B76PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.76K OHM 1/8W 0.1% 0505
M55342E02B8B76PWS
RES 8.76K OHM 1/8W 0.1% 0505 M55342E02B8B76PWS
RES 8.76Kohm 1/8W 0.1% 0505

RES 8.76Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B8B76PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B8B76PWS-ND
Chip Resistor - Surface Mount 764-M55342E02B8B76PWS-ND
8.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

8.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B8B76PWS 764-M55342E02B8B76PWS-ND
Product Name RES 8.76K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 8760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details